LB3103A2 -- HART TRANSMITTER POWER SUPPLY, INPUT ISOLATOR
Pepperl+Fuchs SEHART Transmitter Power Supply, Input IsolatorLB3103A2
Description
1-channel
Input Ex ia
Installation in Zone 2, Div. 2 or safe area
Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA
Supply circuit 15 V (20 mA)
Input from active signals of 4-wire transmitters
HART communication via field bus or service bus
HART communication also for separately powered devices
Simulation mode for service operations (forcing)
Line fault detection (LFD) and Live Zero monitoring
Permanently self-monitoring
Module can be exchanged under voltage
Pepperl+Fuchs SE
Done
Datasheet
Description
1-channel
Input Ex ia
Installation in Zone 2, Div. 2 or safe area
Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA
Supply circuit 15 V (20 mA)
Input from active signals of 4-wire transmitters
HART communication via field bus or service bus
HART communication also for separately powered devices
Simulation mode for service operations (forcing)
Line fault detection (LFD) and Live Zero monitoring
Permanently self-monitoring
Module can be exchanged under voltage
HART Transmitter Power Supply, Input Isolator
LB3103A2
HART Transmitter Power Supply, Input Isolator
LB3103A2
1-channel
Input Ex ia
Installation in Zone 2, Div. 2 or safe area
Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA
Supply circuit 15 V (20 mA)
Input from active signals of 4-wire transmitters
HART communication via field bus or service bus
HART communication also for separately powered devices
Simulation mode for service operations (forcing)
Line fault detection (LFD) and Live Zero monitoring
Permanently self-monitoring
Module can be exchanged under voltage
1-channel
Input Ex ia
Installation in Zone 2, Div. 2 or safe area
Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA
Supply circuit 15 V (20 mA)
Input from active signals of 4-wire transmitters
HART communication via field bus or service bus
HART communication also for separately powered devices
Simulation mode for service operations (forcing)
Line fault detection (LFD) and Live Zero monitoring
Adapter Plug Type
Australia, european plug, uk, us
Regulatory Compliance
Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065