Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SIGNAL CONDITIONERS
PEPPERL+FUCHS SE
KFD2-UT2-EX1-1 -- UNIVERSAL TEMPERATURE CONVERTER
Pepperl+Fuchs SE
Universal Temperature Converter
KFD2-UT2-Ex1-1
Description
Voltage output 0/1 V ... 5 V
Pepperl+Fuchs SE
Done
Datasheet
Description
Voltage output 0/1 V ... 5 V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pepperl+Fuchs SE
Mannheim, Germany
Universal Temperature Converter
KFD2-UT2-Ex1-1
Universal Temperature Converter
KFD2-UT2-Ex1-1
Voltage output 0/1 V ... 5 V
Voltage output 0/1 V ... 5 V
Supplier's Site
Datasheet
Technical Specifications
Pepperl+Fuchs SE
Product Category
Signal Conditioners
Product Number
KFD2-UT2-Ex1-1
Product Name
Universal Temperature Converter
Form Factor
DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
RDP Electrosense
S7M 115/230V ac powered LVDT transducer amplifier.
S7M
Specs
Form Factor
Modular Bay or Slot System
Outputs
Frequency or Pulse Output; 500Hz
AC Voltage
115/230V, 50/60Hz, 2.5VA
View Details
Infineon Technologies AG
Isolation - Digital Isolators - 4DIR1421H
Specs
Signal Conditioning
SigIsol
View Details
WAGO
Filter module
750-624/020-000
Specs
Signal Conditioning
Filter
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
S. Himmelstein & Company
DC Strain Gage Signal Conditioners
788
Specs
Form Factor
Stand-alone
Excitation
Voltage
User Interface
Front Panel
View Details