Pepperl+Fuchs SE SMART Transmitter Power Supply, Output Current Sink KFD2-STC4-1-3

Description
1-channel signal conditioner 24 V DC supply (Power Rail) Input 2-wire and 3-wire SMART transmitters and 2-wire SMART current sources 0/4 mA ... 20 mA current sink output Terminal blocks with test sockets Up to SIL 2 acc. to IEC 61508
Datasheet
Description
1-channel signal conditioner 24 V DC supply (Power Rail) Input 2-wire and 3-wire SMART transmitters and 2-wire SMART current sources 0/4 mA ... 20 mA current sink output Terminal blocks with test sockets Up to SIL 2 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMART Transmitter Power Supply, Output Current Sink - KFD2-STC4-1-3 - Pepperl+Fuchs SE
Mannheim, Germany
SMART Transmitter Power Supply, Output Current Sink
KFD2-STC4-1-3
SMART Transmitter Power Supply, Output Current Sink KFD2-STC4-1-3
1-channel signal conditioner 24 V DC supply (Power Rail) Input 2-wire and 3-wire SMART transmitters and 2-wire SMART current sources 0/4 mA ... 20 mA current sink output Terminal blocks with test sockets Up to SIL 2 acc. to IEC 61508
  • 1-channel signal conditioner
  • 24 V DC supply (Power Rail)
  • Input 2-wire and 3-wire SMART transmitters and 2-wire SMART current sources
  • 0/4 mA ... 20 mA current sink output
  • Terminal blocks with test sockets
  • Up to SIL 2 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Power Supplies
Product Number KFD2-STC4-1-3
Product Name SMART Transmitter Power Supply, Output Current Sink
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSA-6024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details