PEPPERL+FUCHS SE
KFD0-TR-EX1 -- RTD CONVERTER
Pepperl+Fuchs SE
RTD Converter
KFD0-TR-Ex1
Description
1-channel isolated barrier
24 V DC supply (loop powered)
2- or 3-wire Pt100 RTD input
Output 4 mA ... 20 mA, temperature linearization selectable
DIP switch selectable ranges
Sensor breakage detection
Description
1-channel isolated barrier
24 V DC supply (loop powered)
2- or 3-wire Pt100 RTD input
Output 4 mA ... 20 mA, temperature linearization selectable
DIP switch selectable ranges
Sensor breakage detection
Datasheet
Suppliers
1-channel isolated barrier
24 V DC supply (loop powered)
2- or 3-wire Pt100 RTD input
Output 4 mA ... 20 mA, temperature linearization selectable
DIP switch selectable ranges
Sensor breakage detection
- 1-channel isolated barrier
- 24 V DC supply (loop powered)
- 2- or 3-wire Pt100 RTD input
- Output 4 mA ... 20 mA, temperature linearization selectable
- DIP switch selectable ranges
- Sensor breakage detection
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Signal Conditioners |
|
Product Number
|
KFD0-TR-Ex1 |
|
Product Name
|
RTD Converter |
|
Operating Temperature
|
-20 to 60 F (-29 to 16 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Signal Conditioning
Isolation amplifier
Outputs
Analog Voltage Output; Analog Current Output; Digital
Agency Approval
UL
View Details
3 suppliers
Form Factor
Modular Bay or Slot System
Outputs
Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Operating Temperature
-40 to 221 F (-40 to 105 C)
View Details