Pepperl+Fuchs SE Counter KCM-51-C

Description
Electromechanical summator 5 decade devices Counter frequency 10 Hz Manual reset Power supply 24 V DC or 230 V AC Fixing with latch fastener for easy installation Degree of protection IP42 in accordance with DIN EN 60529 (front only) Shock resistance in accordance with DIN EN 60068-2-27 Vibration resistance in accordance with DIN EN 60068-2-6
Datasheet
Description
Electromechanical summator 5 decade devices Counter frequency 10 Hz Manual reset Power supply 24 V DC or 230 V AC Fixing with latch fastener for easy installation Degree of protection IP42 in accordance with DIN EN 60529 (front only) Shock resistance in accordance with DIN EN 60068-2-27 Vibration resistance in accordance with DIN EN 60068-2-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter - KCM-51-C - Pepperl+Fuchs SE
Mannheim, Germany
Counter
KCM-51-C
Counter KCM-51-C
Electromechanical summator 5 decade devices Counter frequency 10 Hz Manual reset Power supply 24 V DC or 230 V AC Fixing with latch fastener for easy installation Degree of protection IP42 in accordance with DIN EN 60529 (front only) Shock resistance in accordance with DIN EN 60068-2-27 Vibration resistance in accordance with DIN EN 60068-2-6
  • Electromechanical summator
  • 5 decade devices
  • Counter frequency 10 Hz
  • Manual reset
  • Power supply 24 V DC or 230 V AC
  • Fixing with latch fastener for easy installation
  • Degree of protection IP42 in accordance with DIN EN 60529 (front only)
  • Shock resistance in accordance with DIN EN 60068-2-27
  • Vibration resistance in accordance with DIN EN 60068-2-6
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Electromechanical Counters
Product Number KCM-51-C
Product Name Counter
Operating Temperature -10 to 50 F (-23 to 10 C)
Functions Frequency Meter
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 119475611 - Radwell International
CARLO GAVAZZI Automation Components
View Details
Totalizer, 4-Digit, 48Vdc, 35Cps, Panel; No. Of Digits / Alpha Trumeter - 37AJ2681 - Newark, An Avnet Company
Specs
Operating Temperature 14 to ? F (-10 to ? C)
Digit Height 0.1600 inches (4.06 mm)
Signal Input Type Voltage
View Details
2 suppliers