Pepperl+Fuchs SE Temperature Repeater KCD2-RR-Ex1

Description
1-channel isolated barrier 24 V DC supply (Power Rail) Resistance and RTD input (Pt100, Pt500, Pt1000) Resistance output Accuracy 0.1 % Line fault detection (LFD) for Pt100 Housing width 12.5 mm Up to SIL 2 acc. to IEC 61508
Datasheet
Description
1-channel isolated barrier 24 V DC supply (Power Rail) Resistance and RTD input (Pt100, Pt500, Pt1000) Resistance output Accuracy 0.1 % Line fault detection (LFD) for Pt100 Housing width 12.5 mm Up to SIL 2 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Repeater - KCD2-RR-Ex1 - Pepperl+Fuchs SE
Mannheim, Germany
Temperature Repeater
KCD2-RR-Ex1
Temperature Repeater KCD2-RR-Ex1
1-channel isolated barrier 24 V DC supply (Power Rail) Resistance and RTD input (Pt100, Pt500, Pt1000) Resistance output Accuracy 0.1 % Line fault detection (LFD) for Pt100 Housing width 12.5 mm Up to SIL 2 acc. to IEC 61508
  • 1-channel isolated barrier
  • 24 V DC supply (Power Rail)
  • Resistance and RTD input (Pt100, Pt500, Pt1000)
  • Resistance output
  • Accuracy 0.1 %
  • Line fault detection (LFD) for Pt100
  • Housing width 12.5 mm
  • Up to SIL 2 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Intrinsic Safety Barriers
Product Number KCD2-RR-Ex1
Product Name Temperature Repeater
Mounting Options Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Zener & Galvanic Barriers - 329082 - RS Components, Ltd.
Specs
Barrier Type Zener Barrier; Zener Barrier
AC or DC DC
Channels 1
View Details
Intrinsic Safety Barrier -  - Sensata Technologies
Sensata Technologies
Specs
Barrier Type Galvanic Isolator
Mounting Options Din Rail Mounted
Application Encoders
View Details
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Specs
Barrier Type Zener Barrier
Mounting Options Din Rail Mounted
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Dual Channel Zener Barrier - 65800 Series - Gems Sensors & Controls
Specs
Barrier Type Zener Barrier
Mounting Options Earth-Grounded Rail Mount
Application 4-20 mA 2-wire Transmitters; Switches; RTDs; Thermocouples; Strain Gages; Load Cells; Flow Meters; Level Sensors, Pressure Switches
View Details