The KCD2-EL is a single-channel sensor output interface terminal designed for NAMUR/DIN 19234 sensors with a 24 VDC supply voltage, providing a short circuit-proof npn transistor output and integrated lead breakage monitoring. It features a yellow LED for switching status indication, operates on a supply voltage range of 10 V to 30 V DC with approximately 22 mA current consumption, and has a maximum switching rate of 1 kHz. The device mounts on a 35 mm DIN rail, has a compact housing measuring 20 mm wide and 40 mm high, and meets IP 20 protection. It is rated for operation between -25 °C and +70 °C.
Control Equipment
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03H4639 |
| Product Name | Control Equipment Pepperl+Fuchs |