The Identinductive Rohs Compliant Pepperl+Fuchs model IPC03-12.4 is a battery-free data carrier designed for reliable data storage and transfer. It features a 32-bit fixed code and offers 928 bits of memory, making it suitable for various applications. The device operates at a frequency of 125 kHz with a transfer rate of 2 kBit/s. It has a cylindrical construction with a diameter of 12.2 mm and weighs only 2 grams. This product is rated IP67, ensuring protection against dust and water ingress, and can operate in ambient temperatures ranging from -25 to 70 °C (-13 to 158 °F). The data retention period is guaranteed for up to 10 years at 55 °C (131 °F), with unlimited read cycles and over 100,000 write cycles. The housing is made of PBT, and it can be installed in various environments, including metal and air.
IDENTINDUCTIVE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 20K0783 |
| Product Name | Identinductive Rohs Compliant Pepperl+Fuchs |