PEPPERL+FUCHS SE
INY030D-F99-2U-5M -- INCLINATION SENSOR
Pepperl+Fuchs SE
Inclination sensor
INY030D-F99-2U-5M
Description
E1-Type approval
Measuring range -15° ... +15°
Fixed evaluation limits
High shock resistance
Increased noise immunity 100 V/m
Analog output 0 ... 10 V
Description
E1-Type approval
Measuring range -15° ... +15°
Fixed evaluation limits
High shock resistance
Increased noise immunity 100 V/m
Analog output 0 ... 10 V
Datasheet
Suppliers
E1-Type approval
Measuring range -15° ... +15°
Fixed evaluation limits
High shock resistance
Increased noise immunity 100 V/m
Analog output 0 ... 10 V
- E1-Type approval
- Measuring range -15° ... +15°
- Fixed evaluation limits
- High shock resistance
- Increased noise immunity 100 V/m
- Analog output 0 ... 10 V
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
INY030D-F99-2U-5M |
|
Product Name
|
Inclination sensor |
|
Trigger
|
Tilt Sensor
|
|
Form Factor
|
Sensor / Transducer
|
|
Tilt Range
|
-15 to 15 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
120 degrees
View Details