Pepperl+Fuchs, Inc. Inclination sensor INX360D-F99-I2E2-V15

Description
E1-Type approval Measuring range 0 ... 360° Analog output 4 mA ... 20 mA Evaluation limits can be taught-in 2 programmable switch outputs High shock resistance Increased noise immunity 100 V/m
Request a Quote Datasheet
Description
E1-Type approval Measuring range 0 ... 360° Analog output 4 mA ... 20 mA Evaluation limits can be taught-in 2 programmable switch outputs High shock resistance Increased noise immunity 100 V/m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inclination sensor - INX360D-F99-I2E2-V15 - Pepperl+Fuchs SE
Mannheim, Germany
Inclination sensor
INX360D-F99-I2E2-V15
Inclination sensor INX360D-F99-I2E2-V15
E1-Type approval Measuring range 0 ... 360° Analog output 4 mA ... 20 mA Evaluation limits can be taught-in 2 programmable switch outputs High shock resistance Increased noise immunity 100 V/m
  • E1-Type approval
  • Measuring range 0 ... 360°
  • Analog output 4 mA ... 20 mA
  • Evaluation limits can be taught-in
  • 2 programmable switch outputs
  • High shock resistance
  • Increased noise immunity 100 V/m
Supplier's Site Datasheet
Inclinometers - 2046-INX360D-F99-I2E2-V15-ND - DigiKey
Thief River Falls, MN, United States
Sensor Inclinometer ±360° X Axis Bandwidth Module

Sensor Inclinometer ±360° X Axis Bandwidth Module

Buy Now Datasheet
Inclination Sensors - 8140204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inclination Sensors
8140204
Inclination Sensors 8140204
Pepperl + Fuchs INX360D-F99-I2E2-V15

Pepperl + Fuchs INX360D-F99-I2E2-V15

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Tilt Sensors Tilt Sensors Tilt Sensors
Product Number INX360D-F99-I2E2-V15 2046-INX360D-F99-I2E2-V15-ND 8140204
Product Name Inclination sensor Inclinometers Inclination Sensors
Trigger Tilt Sensor Tilt Sensor Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 0.0 to 360 degrees 360 degrees
Supply Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-010-2-SC00-H02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
Inclination Sensors - 2100662 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details