Pepperl+Fuchs SE Sensing Range Max Pepperl+Fuchs HPJ-E21-008

Description
Sensing Range Max:-; Sensing Method:Through Beam; Sensor Output:-; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
Description
Sensing Range Max:-; Sensing Method:Through Beam; Sensor Output:-; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensing Range Max Pepperl+Fuchs - 70K2422 - Newark, An Avnet Company
Chicago, IL, United States
Sensing Range Max Pepperl+Fuchs
70K2422
Sensing Range Max Pepperl+Fuchs 70K2422
Sensing Range Max:-; Sensing Method:Through Beam; Sensor Output:-; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

Sensing Range Max:-; Sensing Method:Through Beam; Sensor Output:-; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 70K2422
Product Name Sensing Range Max Pepperl+Fuchs
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR0-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details