Pepperl+Fuchs SESMART Transmitter Power SupplyHiD2026
Description
2-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output for 4 mA ... 20 mA or 1 V ... 5 V
Low power dissipation
Up to SIL 2 acc. to IEC 61508
Pepperl+Fuchs SE
Done
Datasheet
Description
2-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output for 4 mA ... 20 mA or 1 V ... 5 V
Low power dissipation
Up to SIL 2 acc. to IEC 61508
2-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output for 4 mA ... 20 mA or 1 V ... 5 V
Low power dissipation
Up to SIL 2 acc. to IEC 61508
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology
Switching Power Supply; SCR Power Supply; IGBT