Pepperl+Fuchs SE Proximity Switch FL7TP5A6

Description
PROXIMITY SWITCH,10-30VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH,10-30VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4505123 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4505123
Proximity Switch 4505123
PROXIMITY SWITCH,10-30VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH,10-30VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4505123
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1214EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Light barrier - SOOD-TB-L-PN - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers