Pepperl+Fuchs SE Proximity Sensor,; Sensing Range Max Pepperl+Fuchs FL2B-2J6-E

Description
PROXIMITY SENSOR,; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR,; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor,; Sensing Range Max Pepperl+Fuchs - 03H4329 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor,; Sensing Range Max Pepperl+Fuchs
03H4329
Proximity Sensor,; Sensing Range Max Pepperl+Fuchs 03H4329
PROXIMITY SENSOR,; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

PROXIMITY SENSOR,; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 4505050 - Radwell International
Willingboro, NJ, United States
Photoelectric
4505050
Photoelectric 4505050
PROXIMITY SENSOR, HIGH-FREQUENCY OSCILLATING TYPE, 2MM SENSING DISTANCE, NORMALLY OPEN, 10-30 VDC SUPPLY, 800 HZ SWITCHING FREQUENCY, IP67, (900199). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, HIGH-FREQUENCY OSCILLATING TYPE, 2MM SENSING DISTANCE, NORMALLY OPEN, 10-30 VDC SUPPLY, 800 HZ SWITCHING FREQUENCY, IP67, (900199). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 03H4329 4505050
Product Name Proximity Sensor,; Sensing Range Max Pepperl+Fuchs Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details