Pepperl+Fuchs SE Singleturn absolute encoder ESS58-PN

Description
Industrial standard housing ∅58 mm PROFINET IRT 16 Bit singleturn Recessed hollow shaft Network loop through by means of integrated 2 port switch (IRT capable) IP address resettable No DIP switches for address setting Mechanical compatibility with all major encoders with fieldbus interface Status LEDs
Datasheet
Description
Industrial standard housing ∅58 mm PROFINET IRT 16 Bit singleturn Recessed hollow shaft Network loop through by means of integrated 2 port switch (IRT capable) IP address resettable No DIP switches for address setting Mechanical compatibility with all major encoders with fieldbus interface Status LEDs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singleturn absolute encoder - ESS58-PN - Pepperl+Fuchs SE
Mannheim, Germany
Singleturn absolute encoder
ESS58-PN
Singleturn absolute encoder ESS58-PN
Industrial standard housing ∅58 mm PROFINET IRT 16 Bit singleturn Recessed hollow shaft Network loop through by means of integrated 2 port switch (IRT capable) IP address resettable No DIP switches for address setting Mechanical compatibility with all major encoders with fieldbus interface Status LEDs
  • Industrial standard housing ∅58 mm
  • PROFINET IRT
  • 16 Bit singleturn
  • Recessed hollow shaft
  • Network loop through by means of integrated 2 port switch (IRT capable)
  • IP address resettable
  • No DIP switches for address setting
  • Mechanical compatibility with all major encoders with fieldbus interface
  • Status LEDs
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Rotary Encoders
Product Number ESS58-PN
Product Name Singleturn absolute encoder
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal PROFINET IO
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100468 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.1969 inch (5 mm)
View Details
Incremental and Virtual Absolute Encoder - Model 7700 -  - Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
Output Signal Square Wave; Serial
View Details
kit-encoders - KTD-BC00B-0016-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details