PEPPERL+FUCHS SE
E501005 -- EX D CAST IRON SINGLE STATUS/INDICATOR LAMP
Pepperl+Fuchs SE
Ex d Cast Iron Single Status/Indicator Lamp
E501005
Description
Glass color: amber
158 mm x 90 mm x 73 mm
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Ex d certified
Description
Glass color: amber
158 mm x 90 mm x 73 mm
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Ex d certified
Datasheet
Suppliers
Ex d Cast Iron Single Status/Indicator Lamp
E501005
Glass color: amber
158 mm x 90 mm x 73 mm
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Ex d certified
- Glass color: amber
- 158 mm x 90 mm x 73 mm
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Ex d certified
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
E501005 |
|
Product Name
|
Ex d Cast Iron Single Status/Indicator Lamp |
|
Lamp Type
|
Incandescent Lamps
|
|
LED Color
|
Amber
|
|
Width
|
90 mm (3.54 inch)
|
|
Height
|
158 mm (6.22 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Height
0.5000 mm (0.0197 inch)
View Details
Lamp Type
LED Lamps
LED Color
Blue
Applications
General Industrial
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
LED Color
Clear
View Details
Lamp Type
LED Lamps
LED Color
Yellow
Terminal Type
Solder Terminals
View Details