PEPPERL+FUCHS SE
E501002 -- EX D CAST IRON SINGLE STATUS/INDICATOR LAMP
Pepperl+Fuchs SE
Ex d Cast Iron Single Status/Indicator Lamp
E501002
Description
Glass color: red
158 mm x 90 mm x 73 mm
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Ex d certified
Description
Glass color: red
158 mm x 90 mm x 73 mm
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Ex d certified
Datasheet
Suppliers
Ex d Cast Iron Single Status/Indicator Lamp
E501002
Glass color: red
158 mm x 90 mm x 73 mm
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Ex d certified
- Glass color: red
- 158 mm x 90 mm x 73 mm
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Ex d certified
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
E501002 |
|
Product Name
|
Ex d Cast Iron Single Status/Indicator Lamp |
|
Lamp Type
|
Incandescent Lamps
|
|
LED Color
|
Red
|
|
Width
|
90 mm (3.54 inch)
|
|
Height
|
158 mm (6.22 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Color
Green
Rated Voltage
2.1 volts
Rated Current
0.0250 amps
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
LED Color
Yellow; Yellow
View Details