Pepperl+Fuchs SE
Ex d Direct Online Starter 75 kW
DOL75/240/CI
Datasheet
Suppliers
Coil voltage 240V
Cast Iron
560 mm x 560 mm x 266 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Iron
- 560 mm x 560 mm x 266 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Motor Starters and Contactors |
Product Number
|
DOL75/240/CI |
Product Name
|
Ex d Direct Online Starter 75 kW |
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Three
View Details
Continuous Current
201 to 500 amps
Single Phase Power
0.0013 HP
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Other Protective Feature
Low Voltage Protection; Phase Failure (Loss) Trip
Continuous Current
60 to 2500 amps
Motor Voltage
2300 to 13800 volts
View Details