PEPPERL+FUCHS SE
DOL55/240/SS -- EX D DIRECT ONLINE STARTER 55 KW
Pepperl+Fuchs SE
Ex d Direct Online Starter 55 kW
DOL55/240/SS
Description
Coil voltage 240V
Cast Stainless Steel
560 mm x 560 mm x 266 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Description
Coil voltage 240V
Cast Stainless Steel
560 mm x 560 mm x 266 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Suppliers
Coil voltage 240V
Cast Stainless Steel
560 mm x 560 mm x 266 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Stainless Steel
- 560 mm x 560 mm x 266 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
DOL55/240/SS |
|
Product Name
|
Ex d Direct Online Starter 55 kW |
|
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single; Three
View Details
AC Motor Phase
Single
Continuous Current
5 amps
View Details
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
Continuous Current
9 amps
View Details
2 suppliers