PEPPERL+FUCHS SE
DOL22/415/SS -- EX D DIRECT ONLINE STARTER 22 KW
Pepperl+Fuchs SE
Ex d Direct Online Starter 22 kW
DOL22/415/SS
Description
Coil voltage 415V
Cast Stainless Steel
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Description
Coil voltage 415V
Cast Stainless Steel
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Suppliers
Coil voltage 415V
Cast Stainless Steel
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 415V
- Cast Stainless Steel
- 335 mm x 310 mm x 205 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
DOL22/415/SS |
|
Product Name
|
Ex d Direct Online Starter 22 kW |
|
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
Number of Poles
4
Continuous Current
12 amps
View Details
Continuous Current
100 to 134 amps
Motor Voltage
450 volts
Single Phase Power
0.0019 HP
View Details