PEPPERL+FUCHS SE
CJ15+U1+A2 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CJ15+U1+A2
Description
15 mm flush
4-wire DC
The switching distance can be set over a wide range with the potentiometer
Description
15 mm flush
4-wire DC
The switching distance can be set over a wide range with the potentiometer
Datasheet
Suppliers
15 mm flush
4-wire DC
The switching distance can be set over a wide range with the potentiometer
- 15 mm flush
- 4-wire DC
- The switching distance can be set over a wide range with the potentiometer
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CJ15+U1+A2 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Rectangular
Switching Frequency
8 kHz
View Details
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers