Pepperl+Fuchs, Inc. Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa CJ10-30GM-E

Description
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa - 97C8399 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa
97C8399
Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa 97C8399
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97C8399
Product Name Proximity Sensor; Sensing Range Max Pepperl+Fuchs Pa
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 2 Wire Inductive Proximity Sensor - S3843 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers