Pepperl+Fuchs SE Capacitive sensor CCN5-F46A-E0

Description
5 mm non-flush 3-wire DC Flat housing Chemically resistant PVDF housing Mounting slots for cable ties Degree of protection IP68 Thru-holes for screw mounting
Request a Quote Datasheet
Description
5 mm non-flush 3-wire DC Flat housing Chemically resistant PVDF housing Mounting slots for cable ties Degree of protection IP68 Thru-holes for screw mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CCN5-F46A-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CCN5-F46A-E0
Capacitive sensor CCN5-F46A-E0
5 mm non-flush 3-wire DC Flat housing Chemically resistant PVDF housing Mounting slots for cable ties Degree of protection IP68 Thru-holes for screw mounting
  • 5 mm non-flush
  • 3-wire DC
  • Flat housing
  • Chemically resistant PVDF housing
  • Mounting slots for cable ties
  • Degree of protection IP68
  • Thru-holes for screw mounting
Supplier's Site Datasheet
Proximity Sensors - 2046-CCN5-F46A-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CCN5-F46A-E0-ND
Proximity Sensors 2046-CCN5-F46A-E0-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number CCN5-F46A-E0 2046-CCN5-F46A-E0-ND
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 5 inch (127 mm)
Switching Frequency 0.0 to 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Limit Style Inductive Proximity Sensors - 9883-2333 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details