Pepperl+Fuchs SE
Capacitive sensor
CCN15-30GS60-E0
Description
15 mm non-flush
Operating distance adjustable via potentiometer
High EMC resistance
Stainless steel version
Operating voltage range 10 V ... 60 V DC
Request a Quote
Email Supplier
Datasheet
Description
15 mm non-flush
Operating distance adjustable via potentiometer
High EMC resistance
Stainless steel version
Operating voltage range 10 V ... 60 V DC
Request a Quote
Email Supplier
Datasheet
Suppliers
15 mm non-flush
Operating distance adjustable via potentiometer
High EMC resistance
Stainless steel version
Operating voltage range 10 V ... 60 V DC
- 15 mm non-flush
- Operating distance adjustable via potentiometer
- High EMC resistance
- Stainless steel version
- Operating voltage range 10 V ... 60 V DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CCN15-30GS60-E0 |
2046-CCN15-30GS60-E0-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0100 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details