Pepperl+Fuchs SE Capacitive sensor CCB10-30GS60-E2

Description
10 mm flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet
Description
10 mm flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CCB10-30GS60-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CCB10-30GS60-E2
Capacitive sensor CCB10-30GS60-E2
10 mm flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
  • 10 mm flush
  • Operating distance adjustable via potentiometer
  • High EMC resistance
  • Stainless steel version
  • Operating voltage range 10 V ... 60 V DC
Supplier's Site Datasheet
Proximity Sensors - 2046-CCB10-30GS60-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CCB10-30GS60-E2-ND
Proximity Sensors 2046-CCB10-30GS60-E2-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number CCB10-30GS60-E2 2046-CCB10-30GS60-E2-ND
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 10 inch (254 mm)
Switching Frequency 0.0 to 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SIEH-3B-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers