PEPPERL+FUCHS SE
CCB10-30GS60-E0 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CCB10-30GS60-E0
Description
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Stainless steel version
Operating voltage range 10 V ... 60 V DC
Description
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Stainless steel version
Operating voltage range 10 V ... 60 V DC
Datasheet
Suppliers
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Stainless steel version
Operating voltage range 10 V ... 60 V DC
- 10 mm flush
- Operating distance adjustable via potentiometer
- High EMC resistance
- Stainless steel version
- Operating voltage range 10 V ... 60 V DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CCB10-30GS60-E0 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Photoelectric Sensors
Operation Distance
0.1339 inch (3.4 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details