PEPPERL+FUCHS SE
CBN8-F64-E1 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CBN8-F64-E1
Description
8 mm non-flush
3-wire DC
Flat housing
Description
8 mm non-flush
3-wire DC
Flat housing
Datasheet
Suppliers
8 mm non-flush
3-wire DC
Flat housing
- 8 mm non-flush
- 3-wire DC
- Flat housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CBN8-F64-E1 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Ring
Operation Distance
1.73 inch (44 mm)
View Details