Pepperl+Fuchs SE
Capacitive sensor
CBN7-F46-E2
Description
7 mm non-flush
Flat housing
Mounting slots for cable ties
Request a Quote
Email Supplier
Datasheet
Description
7 mm non-flush
Flat housing
Mounting slots for cable ties
Request a Quote
Email Supplier
Datasheet
Suppliers
7 mm non-flush
Flat housing
Mounting slots for cable ties
- 7 mm non-flush
- Flat housing
- Mounting slots for cable ties
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CBN7-F46-E2 |
2046-CBN7-F46-E2-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
7 inch (178 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0050 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details