Pepperl+Fuchs SE
Capacitive sensor
CBN2-F46-E3
Description
2 mm non-flush
3-wire DC
Flat housing
Mounting slots for cable ties
Thru-holes for screw mounting
Request a Quote
Email Supplier
Datasheet
Description
2 mm non-flush
3-wire DC
Flat housing
Mounting slots for cable ties
Thru-holes for screw mounting
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm non-flush
3-wire DC
Flat housing
Mounting slots for cable ties
Thru-holes for screw mounting
- 2 mm non-flush
- 3-wire DC
- Flat housing
- Mounting slots for cable ties
- Thru-holes for screw mounting
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CBN2-F46-E3 |
2046-CBN2-F46-E3-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0100 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Other; Wafer
Operation Distance
0.1575 to 0.3937 inch (4 to 10 mm)
View Details