Pepperl+Fuchs SE Capacitive sensor CBN2-F46-E2

Description
2 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties Thru-holes for screw mounting
Request a Quote Datasheet
Description
2 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties Thru-holes for screw mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBN2-F46-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBN2-F46-E2
Capacitive sensor CBN2-F46-E2
2 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties Thru-holes for screw mounting
  • 2 mm non-flush
  • 3-wire DC
  • Flat housing
  • Mounting slots for cable ties
  • Thru-holes for screw mounting
Supplier's Site Datasheet
Proximity Sensors - 2046-CBN2-F46-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CBN2-F46-E2-ND
Proximity Sensors 2046-CBN2-F46-E2-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 2MM - 70093267 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 2MM
70093267
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 2MM 70093267
Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Specifications: Input Voltage: 10-30 VDC Max. Load Current: 100 mA Operating Temperature: –14°F to +140°F Sensor Protection: Short-Circuit, Overload, Reverse Polarity Tie Wrap Mount on Rectangular Models Dimensions: Rectangular 50 × 25 × 5 mm, Disk 50 mm × 10 mm

Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials.
Specifications:

  • Input Voltage: 10-30 VDC
  • Max. Load Current: 100 mA
  • Operating Temperature: –14°F to +140°F
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Tie Wrap Mount on Rectangular Models
  • Dimensions: Rectangular 50 × 25 × 5 mm, Disk 50 mm × 10 mm
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBN2-F46-E2 2046-CBN2-F46-E2-ND 70093267
Product Name Capacitive sensor Proximity Sensors SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 2MM
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 0.0100 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details