Pepperl+Fuchs, Inc. Capacitive sensor CBN15-30GK60-E0

Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance
Request a Quote Datasheet
Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBN15-30GK60-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBN15-30GK60-E0
Capacitive sensor CBN15-30GK60-E0
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance
  • 15 mm non-flush
  • Operating distance adjustable via potentiometer
  • High EMC resistance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-CBN15-30GK60-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-CBN15-30GK60-E0-ND
Proximity Sensors - Industrial 2046-CBN15-30GK60-E0-ND
INDUCTIVE SEN 15MM NPN

INDUCTIVE SEN 15MM NPN

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number CBN15-30GK60-E0 2046-CBN15-30GK60-E0-ND
Product Name Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 15 inch (381 mm)
Switching Frequency 0.0 to 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details