PEPPERL+FUCHS SE
CBB10-30GK60-E0 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CBB10-30GK60-E0
Description
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Description
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Datasheet
Suppliers
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
- 10 mm flush
- Operating distance adjustable via potentiometer
- High EMC resistance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CBB10-30GK60-E0 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0590 inch (1.5 mm)
View Details