Pepperl+Fuchs SE Proximity Switch 972AA3II-D3N-LF-S03

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, STAINLESS STEEL HOUSING, SHIELDED, 5MM RANGE,10-30VDC, OUTPUT NPN, NO/NC, MICRO CONNECTOR, SST QD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, STAINLESS STEEL HOUSING, SHIELDED, 5MM RANGE,10-30VDC, OUTPUT NPN, NO/NC, MICRO CONNECTOR, SST QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 6502391 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6502391
Proximity Switch 6502391
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, STAINLESS STEEL HOUSING, SHIELDED, 5MM RANGE,10-30VDC, OUTPUT NPN, NO/NC, MICRO CONNECTOR, SST QD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, STAINLESS STEEL HOUSING, SHIELDED, 5MM RANGE,10-30VDC, OUTPUT NPN, NO/NC, MICRO CONNECTOR, SST QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6502391
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIES-Q5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Miniature Small Barrel Inductive Sensor - 871C-M2NP5-P3 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0591 inch (1.5 mm)
Electrical Connection Pico Quick-Disconnect
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details