Pepperl+Fuchs, Inc. Proximity Sensors - Industrial 6GR6232-3AB00-PF

Description
ULTRASONIC SEN 20-250MM PNP
Request a Quote Datasheet
Description
ULTRASONIC SEN 20-250MM PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2046-6GR6232-3AB00-PF-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-6GR6232-3AB00-PF-ND
Proximity Sensors - Industrial 2046-6GR6232-3AB00-PF-ND
ULTRASONIC SEN 20-250MM PNP

ULTRASONIC SEN 20-250MM PNP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2046-6GR6232-3AB00-PF-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1183LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details