Pepperl+Fuchs SE Magnetic field sensor 40FR1-3

Description
Magnetically actuated reed switch Hermetically sealed contacts AC/DC compatibility Matching permanent magnet
Datasheet
Description
Magnetically actuated reed switch Hermetically sealed contacts AC/DC compatibility Matching permanent magnet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic field sensor - 40FR1-3 - Pepperl+Fuchs SE
Mannheim, Germany
Magnetic field sensor
40FR1-3
Magnetic field sensor 40FR1-3
Magnetically actuated reed switch Hermetically sealed contacts AC/DC compatibility Matching permanent magnet
  • Magnetically actuated reed switch
  • Hermetically sealed contacts
  • AC/DC compatibility
  • Matching permanent magnet
Supplier's Site Datasheet
Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 23F2199 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Pepperl+Fuchs
23F2199
Proximity Sensor; Sensing Range Max Pepperl+Fuchs 23F2199
PROXIMITY SENSOR; Sensing Range Max:19.8mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:750mA; Product Range:40 Series; Sensor Input:Magnetic; Sensor Output:SPST-NO RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:19.8mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:750mA; Product Range:40 Series; Sensor Input:Magnetic; Sensor Output:SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 40FR1-3 23F2199
Product Name Magnetic field sensor Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000000280-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details