Pepperl+Fuchs SE Proximity Sensors 13758032

Description
Pepperl + Fuchs NJ2-12GM-N-V1
Request a Quote
Description
Pepperl + Fuchs NJ2-12GM-N-V1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2858481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2858481
Proximity Sensors 2858481
Pepperl + Fuchs NJ2-12GM-N-V1

Pepperl + Fuchs NJ2-12GM-N-V1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2858481
Product Name Proximity Sensors
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEN-4B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers