Pepperl+Fuchs SE Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 101XK11-Q

Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-Q (MS Series); Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-Q (MS Series); Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 23F2227 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
23F2227
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 23F2227
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-Q (MS Series); Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-Q (MS Series); Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 23F2227
Product Name Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1807363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details