Pentek, Inc. Filter/Dryer R50-BB

Description
PLEATED POLYESTER WATER FILTER, 9-3/4-IN X 4-1/2-IN, 155053-43. FREE 2 YEAR RADWELL WARRANTY
Description
PLEATED POLYESTER WATER FILTER, 9-3/4-IN X 4-1/2-IN, 155053-43. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 109865696 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
109865696
Filter/Dryer 109865696
PLEATED POLYESTER WATER FILTER, 9-3/4-IN X 4-1/2-IN, 155053-43. FREE 2 YEAR RADWELL WARRANTY

PLEATED POLYESTER WATER FILTER, 9-3/4-IN X 4-1/2-IN, 155053-43. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
PENTEK HVAC R50-BB

PENTEK HVAC R50-BB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 109865696
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Pneumatic Filters - 2023319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details