Pentek, Inc. Pneumatic Filter EPM-20BB

Description
CARBON BRIQUETTE FILTER, 10 MICRON, 40-180C TEMP RANGE, 4.5INCH X 20INCH. FREE 2 YEAR RADWELL WARRANTY
Description
CARBON BRIQUETTE FILTER, 10 MICRON, 40-180C TEMP RANGE, 4.5INCH X 20INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 112093819 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
112093819
Pneumatic Filter 112093819
CARBON BRIQUETTE FILTER, 10 MICRON, 40-180C TEMP RANGE, 4.5INCH X 20INCH. FREE 2 YEAR RADWELL WARRANTY

CARBON BRIQUETTE FILTER, 10 MICRON, 40-180C TEMP RANGE, 4.5INCH X 20INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 112093819
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Pneumatic Filters - 2030597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 187 SCFM (318 m³/hr)
View Details