Pentair, Inc. Multipurpose Floor Mount Enclosure WS747512SS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 75 INCH 74 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 75 INCH 74 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WS747512SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
WS747512SS
Multipurpose Floor Mount Enclosure WS747512SS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 75 INCH 74 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERNAL SURFACE FINISH
  • 75 INCH
  • 74 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A72P72, A72P72G BACK PANEL
  • 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT
  • ROHS COMPLIANT
  • WS2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS747512SS
Product Name Multipurpose Floor Mount Enclosure
Length 74 inch (1880 mm)
Width 75 inch (1905 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details