Pentair, Inc. Multipurpose Floor Mount Enclosure WS746312SS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63 INCH 74 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P60, A72P60G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63 INCH 74 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P60, A72P60G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WS746312SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
WS746312SS
Multipurpose Floor Mount Enclosure WS746312SS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63 INCH 74 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P60, A72P60G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERNAL SURFACE FINISH
  • 63 INCH
  • 74 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A72P60, A72P60G BACK PANEL
  • 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT
  • ROHS COMPLIANT
  • WS2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS746312SS
Product Name Multipurpose Floor Mount Enclosure
Length 74 inch (1880 mm)
Width 63 inch (1600 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details