Pentair, Inc. Multipurpose Floor Mount Enclosure WS625118SS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 51 INCH 62 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 51 INCH 62 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WS625118SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
WS625118SS
Multipurpose Floor Mount Enclosure WS625118SS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 51 INCH 62 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P48, A60P48G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERNAL SURFACE FINISH
  • 51 INCH
  • 62 INCH
  • 18 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A60P48, A60P48G BACK PANEL
  • 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT
  • ROHS COMPLIANT
  • WS2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS625118SS
Product Name Multipurpose Floor Mount Enclosure
Length 62 inch (1575 mm)
Width 51 inch (1295 mm)
Depth 18 inch (457 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details