Pentair, Inc. Multipurpose Wall Mount Enclosure WS363008SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 30 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30P30, A30P30G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 30 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30P30, A30P30G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WS363008SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WS363008SS
Multipurpose Wall Mount Enclosure WS363008SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 30 INCH 36 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A30P30, A30P30G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERIOR FINISH
  • 30 INCH
  • 36 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A30P30, A30P30G BACK PANEL
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • WS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS363008SS
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details