Pentair, Inc. Multipurpose Wall Mount Enclosure WS302412SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 24 INCH 30 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A24P24, A24P24G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 24 INCH 30 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A24P24, A24P24G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WS302412SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WS302412SS
Multipurpose Wall Mount Enclosure WS302412SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 24 INCH 30 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A24P24, A24P24G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERIOR FINISH
  • 24 INCH
  • 30 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A24P24, A24P24G BACK PANEL
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • WS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS302412SS
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details