Pentair, Inc. Multipurpose Wall Mount Enclosure WS242008SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A20P20, A20P20G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A20P20, A20P20G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WS242008SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WS242008SS
Multipurpose Wall Mount Enclosure WS242008SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A20P20, A20P20G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERIOR FINISH
  • 20 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A20P20, A20P20G BACK PANEL
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • WS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS242008SS
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details