Pentair, Inc. Multipurpose Wall Mount Enclosure WF10LP

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 35 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A30P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 35 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A30P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WF10LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WF10LP
Multipurpose Wall Mount Enclosure WF10LP
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 35 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A30P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 9003 WHITE COLOR
  • 24 INCH
  • 35 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A30P24 BACK PANEL
  • WEATHERFLO[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES FAN
  • A3RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WF10LP
Product Name Multipurpose Wall Mount Enclosure
Length 35 inch (889 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure; Steel; 24 in.; 20 in.; 10 in.; UL Listed, CSA Certified, JIC - 70166854 - Allied Electronics, Inc.
Specs
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Desktop Enclosures - 4152896 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details