Pentair, Inc. Cable/Conduit to Purlin Fastener VF146T

Description
" C-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 3/8 INCH PLAIN MOUNTING SIZE 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND VF MODEL "
Datasheet
Description
" C-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 3/8 INCH PLAIN MOUNTING SIZE 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND VF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - VF146T - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
VF146T
Cable/Conduit to Purlin Fastener VF146T
" C-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 3/8 INCH PLAIN MOUNTING SIZE 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND VF MODEL "

"

  • C-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON, VAFT TOOL INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 3/8 INCH PLAIN MOUNTING SIZE
  • 100 STANDARD PACKAGE
  • 160 LB LOAD CAPACITY
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • VF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number VF146T
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-5 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 1240045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details