Pentair, Inc. Cable/Conduit to Purlin Fastener VF14

Description
C PURLIN VERTICAL FLANGE CLIP TYPE VAFT TOOL INSTALLATION 100 PER BOX STANDARD PACKAGE WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE 160 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY. BRAND VF14 MODEL
Datasheet
Description
C PURLIN VERTICAL FLANGE CLIP TYPE VAFT TOOL INSTALLATION 100 PER BOX STANDARD PACKAGE WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE 160 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY. BRAND VF14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - VF14 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
VF14
Cable/Conduit to Purlin Fastener VF14
C PURLIN VERTICAL FLANGE CLIP TYPE VAFT TOOL INSTALLATION 100 PER BOX STANDARD PACKAGE WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE 160 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY. BRAND VF14 MODEL
  • C PURLIN VERTICAL FLANGE CLIP TYPE
  • VAFT TOOL INSTALLATION
  • 100 PER BOX STANDARD PACKAGE
  • WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE
  • 160 LB LOAD CAPACITY
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY. BRAND
  • VF14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number VF14
Product Name Cable/Conduit to Purlin Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Conduit - 8808332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Features LiquidTight
View Details