Pentair, Inc.Multipurpose Wall Mount EnclosureUU504020W
Description
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
LIGHT GRAY OUTSIDE COLOR
16.26 INCH
20.2 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
DIN MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
A20P16, A20P16G BACK PANEL
ULTRX[TM] BRAND
APPLICABLE STANDARD IEC 60529
DOOR TYPE WINDOW
UX1 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
LIGHT GRAY OUTSIDE COLOR
16.26 INCH
20.2 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
DIN MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
A20P16, A20P16G BACK PANEL
ULTRX[TM] BRAND
APPLICABLE STANDARD IEC 60529
DOOR TYPE WINDOW
UX1 MODEL
"
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
LIGHT GRAY OUTSIDE COLOR
16.26 INCH
20.2 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
DIN MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
A20P16, A20P16G BACK PANEL
ULTRX[TM] BRAND
APPLICABLE STANDARD IEC 60529
DOOR TYPE WINDOW
UX1 MODEL
"
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
LIGHT GRAY OUTSIDE COLOR
16.26 INCH
20.2 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
DIN MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
A20P16, A20P16G BACK PANEL
ULTRX[TM] BRAND
APPLICABLE STANDARD IEC 60529
DOOR TYPE WINDOW
UX1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Industrial Enclosures
Product Number
UU504020W
Product Name
Multipurpose Wall Mount Enclosure
Length
20.2 inch (513 mm)
Width
16.26 inch (413 mm)
Material
Fiberglass
NEMA Rating
NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13