Hydromatic by Pentair Utility Pump Series

Description
Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers. Easy to Use most anywhere Weighs only 7 lb. Built-in carrying handle. To operate, just attach a standard hose to pump discharge and plug into any 115V outlet. Removes Standing water down to 1/8” depth
Datasheet
Description
Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers. Easy to Use most anywhere Weighs only 7 lb. Built-in carrying handle. To operate, just attach a standard hose to pump discharge and plug into any 115V outlet. Removes Standing water down to 1/8” depth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Pump Series -  - Hydromatic by Pentair
Delavan, WI, USA
Utility Pump Series
Utility Pump Series
Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers. Easy to Use most anywhere Weighs only 7 lb. Built-in carrying handle. To operate, just attach a standard hose to pump discharge and plug into any 115V outlet. Removes Standing water down to 1/8” depth

Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers.

Easy to Use most anywhere

  • Weighs only 7 lb.
  • Built-in carrying handle.
  • To operate, just attach a standard hose to pump discharge and plug into any 115V outlet.
  • Removes Standing water down to 1/8” depth
Supplier's Site Datasheet

Technical Specifications

  Hydromatic by Pentair
Product Category Liquid Handling Pumps
Product Name Utility Pump Series
Pump Type Submersible Pump (optional feature); Utility Pump
Liquid Flow 5.000 to 20.000 GPM (18.94 to 75.76 L/min)
Discharge Size 0.750 to 1.000 inch (19.05 to 25.4 mm)
Media Temperature 104 to 140 F (40 to 60 C)
HP 0.08 to 0.17 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details